CEN - EN ISO 14586

Hexalobular socket countersunk head tapping screws

active, Most Current
Organization: CEN
Publication Date: 1 February 2011
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexalobular socket countersunk head tapping screws with thread sizes from ST2,9 to ST6,3 inclusive.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 1478, ISO 2702, ISO 4759-1.

Document History

EN ISO 14586
February 1, 2011
Hexalobular socket countersunk head tapping screws
This International Standard specifies the characteristics of hexalobular socket countersunk head tapping screws with thread sizes from ST2,9 to ST6,3 inclusive. If, in special cases, specifications...
September 1, 2001
Hexalobular Socket Countersunk Head Tapping Screws
A description is not available for this item.

References

Advertisement