SNV - SN EN 2267-010

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 November 2017
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

SN EN 2267-010
November 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard
A description is not available for this item.
April 1, 2014
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC...
February 1, 2006
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight cables DR family for use in the on-board electrical systems of aircraft at operating temperatures between − 55...
Advertisement