SNV - SN EN 2267-010

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard

inactive
Organization: SNV
Publication Date: 1 April 2014
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical systems of aircraft at operating temperatures between − 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes 26 to 14 (115/200 V AC).

In addition, cables in sizes 12 AWG and larger may be suitable for use at 230/400 V AC in pressurised zones when installed to take account of possible short circuit effects (at the discretion of the user).

It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

November 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard
A description is not available for this item.
SN EN 2267-010
April 1, 2014
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard
This European Standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC...
February 1, 2006
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 010: DR family, single UV laser printable - Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight cables DR family for use in the on-board electrical systems of aircraft at operating temperatures between − 55...

References

Advertisement