SNV - SN EN 2713-012

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55° C and 200° C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard

inactive
Organization: SNV
Publication Date: 1 July 2017
Status: inactive
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

February 1, 2022
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55° C and 200° C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver-plated copper screened (spiral) and jacketed, UV laser printable - Product standard
This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical...
SN EN 2713-012
July 1, 2017
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55° C and 200° C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard
A description is not available for this item.
Advertisement