SNV - SN EN 2713-012

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55° C and 200° C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver-plated copper screened (spiral) and jacketed, UV laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 February 2022
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between −55 °C and 200 °C.It is also possible to mark these cables by qualified compatible marking. These markings are in accordance with EN 3838.

Document History

SN EN 2713-012
February 1, 2022
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between -55° C and 200° C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver-plated copper screened (spiral) and jacketed, UV laser printable - Product standard
This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical...
July 1, 2017
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55° C and 200° C - Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family - Silver plated copper screened (spiral) and jacketed, UV laser printable - Product standard
A description is not available for this item.

References

Advertisement