GMNA - GMP.PA66.040
Nylon 66 – 30% Glass Fiber Reinforced, Heat Stabilized
| Organization: | GMNA |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a 30% glass fiber reinforced, heat stabilized polyamide 66, pellet form, injection molding compound.
Material Description. Subparagraphs were not applicable,
Cross-Reference of Replaced Specifications. Subparagraphs were not applicable.
Symbol. The material abbreviation according to ISO 11469 is: >PA66 - GF30<
Typical Application. Typical applications include the following: switches.
Remarks. Not applicable.
Document History