NPFC - A-A-59630

BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23° THROUGH 32°, DIMENSION SERIES 03

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 9 March 2011
Status: active
Page Count: 10
scope:

This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or critical special precision applications.

Document History

November 5, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 03
A description is not available for this item.
February 2, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 03
A description is not available for this item.
A-A-59630
March 9, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23° THROUGH 32°, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
July 15, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEGREES THROUGH 32 DEGREES, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, contact angle 23° through 32° ball bearings for general-purpose use.

References

Advertisement