NPFC - A-A-59630
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 03
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 August 2004 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings not intended for use in critical aeronautical or critical special precision applications.
Document History
November 5, 2019
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 03
A description is not available for this item.
February 2, 2016
Bearing, Ball, Annular, Single Row, Angular Contact, Contact Angle 23 Degrees Through 32 Degrees, Dimension Series 03
A description is not available for this item.
March 9, 2011
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23° THROUGH 32°, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
July 15, 2009
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEGREES THROUGH 32 DEGREES, DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings are not intended for use in critical aeronautical or...
A-A-59630
August 6, 2004
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, annular ball bearings for general-purpose use. These bearings not intended for use in critical aeronautical or...
June 27, 2001
BEARING, BALL, ANNULAR, SINGLE ROW, ANGULAR CONTACT, CONTACT ANGLE 23 DEG. THROUGH 32 DEG., DIMENSION SERIES 03
This commercial item description (CID) covers metric, single row, angular contact, contact angle 23° through 32° ball bearings for general-purpose use.