DIN EN ISO 7291

Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar) (ISO 7291:2010)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2011
Status: inactive
Page Count: 26
ICS Code (Pressure regulators): 23.060.40
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for:

a) compressed gases up to 30 MPa1) (300 bar);

b) dissolved acetylene;

c) liquefied petroleum gases (LPG);

d) methylacetylene-propadiene-mixtures (MPS);

e) carbon dioxide (CO2).

It is not applicable to pressure regulators fitted directly to the gas cylinders, as defined in ISO 2503[2].

1) The value 30 MPa relates to maximum cylinder filling pressure at 15 °C.

Document History

March 1, 2021
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar) (ISO 7291:2010 + Amd 1:2015) (includes Amendment :2015)
A description is not available for this item.
December 1, 2015
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar) (ISO 7291:2010 + Amd 1:2015) (includes Amendment :2015)
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for: a) compressed gases up to 30 MPa1)...
DIN EN ISO 7291
March 1, 2011
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 30 MPa (300 bar) (ISO 7291:2010)
This International Standard specifies requirements and test methods for pressure regulators in manifold systems used in welding, cutting, and allied processes for: a) compressed gases up to 30 MPa1)...
November 1, 2001
Gas welding equipment - Pressure regulators for manifold systems used in welding, cutting and allied processes up to 300 bar (ISO 7291:1999); English version of DIN EN ISO 7291
A description is not available for this item.

References

Advertisement