DS/EN ISO 23702-1

Leather – Organic fluorine – Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography/tandem mass spectrometry detector (LC-MS/MS) (ISO 23702-1:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 November 2018
Status: active
Page Count: 32
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a test method for detection and quantification of extractable neutral, ionic, long, medium and short chain perfluorinated and poly-fluorinated substances in leather and coated leather. This document, taking into account the three-dimensional distribution of the fibres within leather, makes the evaluation of the perfluorinated and poly-fluorinated substances with respect to the mass. Classes of regulated compounds listed in Annex A, Table A.1, include acids, telomers, sulfonates and sulphonamide alcohols. Classes of other non-regulated compounds that can be determined by this document are defined in Annex B, Table B.1.

Document History

July 3, 2023
Leather – Per- and polyfluoroalkyl substances – Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography (ISO 23702-1:2023)
This document specifies a test method for detection and quantification of extractable non-volatile per- and polyfluoroalkyl substances (PFAS) in leather and coated leather by solvent extraction and...
DS/EN ISO 23702-1
November 26, 2018
Leather – Organic fluorine – Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography/tandem mass spectrometry detector (LC-MS/MS) (ISO 23702-1:2018)
This document specifies a test method for detection and quantification of extractable neutral, ionic, long, medium and short chain perfluorinated and poly-fluorinated substances in leather and coated...
Leather – Organic fluorine – Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography/tandem mass spectrometry detector (LC-MS/MS) (ISO/FDIS 23702-1:2018)
This standard specifies a method for the determination of non-volatile compounds in leather , by extraction method using liquid chromatography
Leather – Per- and polyfluoroalkyl substances – Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography (ISO/DIS 23702-1:2021)
This document specifies a test method for detection and quantification of extractable neutral, ionic, long, medium and short chain perfluorinated and poly-fluorinated substances in leather and coated...
Advertisement