DS/EN ISO 23702-1
Leather – Per- and polyfluoroalkyl substances – Part 1: Determination of non-volatile compounds by extraction method using liquid chromatography (ISO 23702-1:2023)
| Organization: | DS |
| Publication Date: | 3 July 2023 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This document specifies a test method for detection and quantification of extractable non-volatile per- and polyfluoroalkyl substances (PFAS) in leather and coated leather by solvent extraction and liquid chromatography coupled with mass spectrometry. This document, taking into account the three-dimensional distribution of the fibres within leather, makes the evaluation of the PFAS with respect to the mass. PFAS substances categories and applications are listed in Annex A, Table A.1. Classes of PFAS regulated compounds listed in Annex B, Table B.1, include acids, telomers, sulfonates and sulphonamide alcohols. Classes of other non-regulated compounds that can be determined by this document are listed in Annex C, Table C.1. NOTE 1 By applying the method specified in this document, the concentration of free fluorotelomer alcohols (FTOH) in a sample cannot be correctly quantified if perfluoropolymers that release FTOH due to transesterification with the extraction solvent methanol are present in the sample. NOTE 2 Some regulations (e.g. Reference [4]) also restrict perfluoropolymers having a linear or branched perfluoroheptyl group with the moiety (C7F15)C as one of the structural elements that can degrade to PFOA, e.g. polymers containing 2-perfluorooctyletha
Document History