DSF/PREN IEC 60947-3

Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 96
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fuse- combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000 V AC or 1 500 V DC. NOTE 1 - Accessories are interconnecting units, extended terminals, internal coils, auxiliary contacts, motor operator, etc. offered as options with the basic unit. This part does not apply to equipment coming within the scope of IEC 60947-2, IEC 60947-4-1 and IEC 60947-5-1. Particular requirements for switches, disconnectors, switch-disconnectors and fuse- combination units for use in photovoltaic (PV) DC applications are given in Annex D. Specific requirements for LV switchgear intended for the connections of aluminium conductors is given in Annex E. Guidance on measurement of power loss is provided in Annex F. This part does not include the additional requirements necessary for electrical apparatus for explosive gas atmospheres. NOTE 2 - Depending on its design, a switch (or disconnector) can be referred to as "a rotary switch (disconnector)", "cam-operated switch (disconnector)", "knife-switch (disconnector)", etc. NOTE 3 - In this part, the word "switch" also applies to the apparatus referred to in French as "commutateurs", intended to modify the connections between several circuits and inter alia to substitute a part of a circuit for another. NOTE 4 - In general, throughout this part switches, disconnectors, switch-disconnectors and fuse-combination units will be referred to as "equipment".

Document History

November 22, 2021
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which...
February 22, 2021
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which...
DSF/PREN IEC 60947-3
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fuse- combination units and their dedicated accessories to be used in distribution circuits and motor circuits of...
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fuse- combination units and their dedicated accessories to be used in distribution circuits and motor circuits of...
Advertisement