DS/EN IEC 60947-3

Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 February 2021
Status: active
Page Count: 104
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000 V AC or 1 500 V DC. This fourth edition cancels and replaces the third edition published in 2008, Amendment 1:2012 and Amendment 2:2015. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: <ul> <li>addition of critical load current tests for DC switches (see 9.3.9);</li> <li>addition of requirements for a conditional short-circuit rating for disconnectors, switches, and switch-disconnectors protected by circuit-breakers (see 9.3.7.2);</li> <li>addition of new categories for high-efficiency motors switching (see Annex A);</li> <li>addition of new Annex E for connection to aluminium conductors;</li> <li>addition of new Annex F for power losses measurement.</li> </ul>

Document History

November 22, 2021
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which...
DS/EN IEC 60947-3
February 22, 2021
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which...
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fuse- combination units and their dedicated accessories to be used in distribution circuits and motor circuits of...
Low-voltage switchgear and controlgear – Part 3: Switches, disconnectors, switch-disconnectors and fuse-combination units
This part of IEC 60947 applies to switches, disconnectors, switch-disconnectors and fuse- combination units and their dedicated accessories to be used in distribution circuits and motor circuits of...

References

Advertisement