DSF/PREN IEC 62680-1-6
Universal serial bus interfaces for data and power – Part 1-6: Common components – USB Audio 3.0 Device Class Definition Basic Functions
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 46 |
scope:
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It defines baseline audio functionality for all ADC 3.0 compliant Hosts and Devices.
Document History
November 28, 2019
Universal serial bus interfaces for data and power – Part 1-6: Common components – USB Audio 3.0 device class definition basic functions
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It...
DSF/PREN IEC 62680-1-6
Universal serial bus interfaces for data and power – Part 1-6: Common components – USB Audio 3.0 Device Class Definition Basic Functions
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It...