DS/EN IEC 62680-1-6

Universal serial bus interfaces for data and power – Part 1-6: Common components – USB Audio 3.0 device class definition basic functions

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 November 2019
Status: active
Page Count: 50
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It defines baseline audio functionality for all ADC 3.0 compliant Hosts and Devices.

Document History

DS/EN IEC 62680-1-6
November 28, 2019
Universal serial bus interfaces for data and power – Part 1-6: Common components – USB Audio 3.0 device class definition basic functions
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It...
Universal serial bus interfaces for data and power – Part 1-6: Common components – USB Audio 3.0 Device Class Definition Basic Functions
The USB Audio Device Class Definition for Basic Audio Functions applies to all USB Audio Functions that are based on the Universal Serial Bus Device Class Definition for Audio Devices Release 3.0. It...
Advertisement