DS/EN 14531-1+A1

Railway applications – Methods for calculation of stopping and slowing distances and immobilization braking – Part 1: General algorithms utilizing mean value calculation for train sets or single vehicles

active, Most Current
Organization: DS
Publication Date: 3 December 2018
Status: active
Page Count: 89
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This European Standard describes general algorithms for the brake performance calculations to be used for all types of train sets, units or single vehicles, including high speed, locomotive and passenger coaches, conventional vehicles and wagons. This European Standard does not specify the performance requirements. It enables the estimation and/or comparison by calculation of the various aspects of the performance: stopping or slowing distances, dissipated energy, power, force calculations and immobilization braking. If it is required to validate, verify or assess braking performance it is recommended that a more detailed calculation is performed in accordance with EN 14531-2, i.e. a step by step calculation. This European Standard contains generic examples of the calculation of brake forces for individual brake equipment types and calculation of stopping distance and immobilization braking relevant to a train (see Annexes C and D).

Document History

DS/EN 14531-1+A1
December 3, 2018
Railway applications – Methods for calculation of stopping and slowing distances and immobilization braking – Part 1: General algorithms utilizing mean value calculation for train sets or single vehicles
This European Standard describes general algorithms for the brake performance calculations to be used for all types of train sets, units or single vehicles, including high speed, locomotive and...
January 11, 2016
Railway applications – Methods for calculation of stopping and slowing distances and immobilization braking – Part 1: General algorithms utilizing mean value calculation for train sets or single vehicles
This European Standard describes general algorithms for the brake performance calculations to be used for all types of train sets, units or single vehicles, including high speed, locomotive and...
May 3, 2005
Railway applications - Methods for calculation of stopping distances, slowing distances and immobilization braking - Part 1: General algorithms
This document specifies a general algorithm to be used in any type of vehicle application. It enables the calculation of the various aspects of the performance: stopping or slowing distances,...
Railway applications - Methods for calculation of stopping and slowing distances and immobilisation braking - Part 1: General algorithms utilizing mean value calculation for train sets or single vehicles
This European Standard describes general algorithms which may be used for all types of train sets, units or single vehicles, including high speed, locomotive and passenger coaches, conventional...
Railway applications - Methods for calculation of stopping and slowing distances and immobilisation braking - Part 1: General algorithms utilizing mean value calculation for train sets or single vehicles
This European Standard describes general algorithms for the brake performance calculations to be used for all types of train sets, units or single vehicles, including high speed, locomotive and...
Railway applications – Methods for calculation of stopping and slowing distances and immobilization braking – Part 1: General algorithms utilizing mean value calculation for train sets or single vehicles
This European Standard describes general algorithms for the brake performance calculations to be used for all types of train sets, units or single vehicles, including high speed, locomotive and...
Advertisement