DS/EN 13832-3

Footwear protecting against chemicals – Part 3: Requirements for prolonged contact with chemicals

active, Most Current
Organization: DS
Publication Date: 4 December 2018
Status: active
Page Count: 22
ICS Code (Leg and foot protection): 13.340.50
scope:

This European Standard specifies requirements for footwear intended to protect the wearer from a prolonged continuous contact (more than 1 hour) with specific chemicals. Degradation and permeation by chemicals are addressed in this standard. Other requirements are covered by reference to EN ISO 20345, 20346 or 20347 as appropriate.

Document History

DS/EN 13832-3
December 4, 2018
Footwear protecting against chemicals – Part 3: Requirements for prolonged contact with chemicals
This European Standard specifies requirements for footwear intended to protect the wearer from a prolonged continuous contact (more than 1 hour) with specific chemicals. Degradation and permeation by...
September 11, 2006
Footwear protecting against chemicals – Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions
This standard specifies requirements for all-rubber and all-polymeric footwear constructed to be highly resistant to specific chemicals. This standard does not cover footwear made from leather. NOTE...
Footwear protecting against chemicals – Part 3: Requirements for prolonged contact with chemicals
Specifies requirements for footwear highly resistant to chwemicals under laboratory conditions
Footwear protecting against chemicals - Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions
This standard specifies requirements for all-rubber and all-polymeric footwear constructed to be highly resistant to specific chemicals. This standard does not cover footwear made from leather.
Advertisement