DS/EN 13832-3

Footwear protecting against chemicals – Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions

inactive
Buy Now
Organization: DS
Publication Date: 11 September 2006
Status: inactive
Page Count: 18
ICS Code (Leg and foot protection): 13.340.50
scope:

This standard specifies requirements for all-rubber and all-polymeric footwear constructed to be highly resistant to specific chemicals. This standard does not cover footwear made from leather. NOTE - Requirements for slip resistance are not given in the current (2004) editions of EN ISO 20345, EN ISO 20346 or EN ISO 20347. CEN/TC 161 Working Group 3 is continuing its work to develop slip requirements and it is expected that EN 13832-3 will be amended as soon as this work is finished.

Document History

December 4, 2018
Footwear protecting against chemicals – Part 3: Requirements for prolonged contact with chemicals
This European Standard specifies requirements for footwear intended to protect the wearer from a prolonged continuous contact (more than 1 hour) with specific chemicals. Degradation and permeation by...
DS/EN 13832-3
September 11, 2006
Footwear protecting against chemicals – Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions
This standard specifies requirements for all-rubber and all-polymeric footwear constructed to be highly resistant to specific chemicals. This standard does not cover footwear made from leather. NOTE...
Footwear protecting against chemicals – Part 3: Requirements for prolonged contact with chemicals
Specifies requirements for footwear highly resistant to chwemicals under laboratory conditions
Footwear protecting against chemicals - Part 3: Requirements for footwear highly resistant to chemicals under laboratory conditions
This standard specifies requirements for all-rubber and all-polymeric footwear constructed to be highly resistant to specific chemicals. This standard does not cover footwear made from leather.
Advertisement