ISO 13012-1
Rolling bearings - Accessories for sleeve type linear ball bearings - Part 1: Boundary dimensions, geometrical product specifications (GPS) and tolerances for series 1 and 3
| Organization: | ISO |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies the boundary dimensions, other relevant dimensions and the corresponding tolerances of accessories for sleeve type linear ball bearings which are specified in ISO 10285.
This document applies to:
- the following housings:
- closed and adjustable flangeless housings for series 1 sleeve type linear ball bearings,
- closed and adjustable flanged housings for series 3 sleeve type linear ball bearings,
- open flanged housings for series 3 sleeve type linear ball bearings,
- closed and adjustable flangeless housings for series 3 sleeve type linear ball bearings,
- open and open adjustable flangeless housings for series 3 sleeve type linear ball bearings;
- the following shaft support rails:
- standard height shaft support rails for series 3 sleeve type linear ball bearings,
- low height shaft support rails for series 3 sleeve type linear ball bearings;
- the following shaft support blocks:
- flanged shaft support blocks for series 1 and 3 sleeve type linear ball bearings,
- flangeless shaft support blocks for series 1 and 3 sleeve type linear ball bearings;
- solid and tubular shafts for series 1 and 3 sleeve type linear ball bearings.
Document History