DS/EN 1307

Textile floor coverings – Classification

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 December 2018
Status: active
Page Count: 36
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of the following properties: wear, appearance retention, additional performance properties and classes for luxury rating. This European Standard refers to the classification as defined in EN ISO 10874.

Document History

DS/EN 1307
December 10, 2018
Textile floor coverings – Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
April 3, 2018
Textile floor coverings – Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
February 17, 2016
Textile floor coverings – Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
June 3, 2014
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
May 30, 2008
Textile floor coverings - Classification of pile carpets
This European Standard specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention...
October 1, 2006
Textile floor coverings - Classification of pile carpets
A description is not available for this item.
August 25, 2005
Textile floor coverings - Classification of pile carpets
This document specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention and...
March 5, 1997
Textile floor coverings - Classification of pile carpets
This European Standard describes and specifies wall to wall pile carpets and pile carpet tiles including classification into use classes in respect of wear and appearance retention and a...
Textile floor coverings – Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
Textile floor coverings – Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes in respect of wear,...
Textile floor coverings - Classification
This European Standard specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or...

References

Advertisement