DS/EN 1307
Textile floor coverings - Classification of pile carpets
| Organization: | DS |
| Publication Date: | 25 August 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (59.080.60): | 59.080.60 |
scope:
This document specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention and classes for luxury rating. This document is also applicable to pile carpet tiles, the additional requirements for which are given in Annex A.
This document is not applicable to needled carpets or to rugs.
This document refers to the classification as defined in EN 685.
Document History