ETSI - TS 102 859-2

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 March 2011
Status: inactive
Page Count: 28
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Transmission of IP packets over Geonetworking as defined in TS 102 636-6-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETS 300 406 [6]) are used as a basis for the test methodology.

Document History

February 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Transmission of IP packets over GeoNetworking as defined in ETSI EN 302 636-6-1 [1] in compliance with the...
TS 102 859-2
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Transmission of IP packets over Geonetworking as defined in TS 102 636-6-1 [1] in compliance with the relevant...
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Transmission of IP packets over GeoNetworking as defined in EN 302 636-6-1 [1] in compliance with the relevant...

References

Advertisement