ETSI - TS 102 859-2
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 2: Test Suite Structure and Test Purposes (TSS & TP)
| Organization: | ETSI |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 20 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Transmission of IP packets over GeoNetworking as defined in ETSI EN 302 636-6-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.4].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.2] and ISO/IEC 9646-2 [i.3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.5]) are used as a basis for the test methodology.
Document History