ETSI - TS 102 859-3
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 February 2022 |
| Status: | active |
| Page Count: | 24 |
scope:
The present document contains the Abstract Test Suite (ATS) for Transmission of IP packets over GeoNetworking as defined in ETSI EN 302 636-6-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.5] .
The objective of the present document is to provide a basis for conformance tests for Transmission of IP packets over GeoNetworking equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.2] and ISO/IEC 9646-2 [i.3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.6]) are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Pro forma of the ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Pro forma of the ATS.
Document History