ETSI - TS 102 859-3

Intelligent Transport Systems (ITS); Testing; Conformance test specification for Transmission of IP packets over GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

inactive
Organization: ETSI
Publication Date: 1 March 2011
Status: inactive
Page Count: 24
scope:

The present document contains the Abstract Test Suite (ATS) for Transmission of IP packets over Geonetworking as defined in TS 102 636-6-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The objective of the present document is to provide a basis for conformance tests for Transmission of IP packets over Geonetworking equipment giving a high probability of inter-operability between different manufacturer's equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETS 300 406 [6]) are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the ATS.

Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of the ATS.

Document History

February 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Transmission of IP packets over GeoNetworking as defined in ETSI EN 302 636-6-1 [1] in compliance with the relevant requirements and in...
April 1, 2014
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Transmission of IP packets over GeoNetworking as defined in EN 302 636-6-1 [1] in compliance with the relevant requirements and in...
TS 102 859-3
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specification for Transmission of IP packets over GeoNetworking; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Transmission of IP packets over Geonetworking as defined in TS 102 636-6-1 [1] in compliance with the relevant requirements and in...

References

Advertisement