SNZ - AS/NZS 1260

PVC-U pipes and fittings for drain, waste and vent application

inactive
Organization: SNZ
Publication Date: 16 June 2009
Status: inactive
Page Count: 68
scope:

This Standard specifies requirements for PVC-U pipes and fittings for sewer, drain, waste and vent applications above ground or below ground and is intended to be used where the pipeline is operating under gravity flow and the operating pressure is low. The Standard includes requirements for both plain and structured wall pipes and fittings.

NOTE: Pipes manufactured to this Standard should be used and installed in accordance with AS/NZS 2032, AS/NZS 2566.1, AS/NZS 2566.2, AS/NZS 3500.2, AS/NZS 3500.5, WSA 02 and WSA 06.

Appendix C sets out additional requirements for pipes and fittings classed as best environmental practice PVC for drain, waste and vent applications. These requirements are in accordance with the credit criteria established by the Green Building Council of Australia in their Green Star rating program.

Document History

May 9, 2017
PVC-U pipes and fittings for drain, waste and vent applications
This Standard specifies requirements for PVC-U pipes and fittings for sewer, drain, waste and vent applications above ground or below ground and is intended to be used where the pipeline is operating...
AS/NZS 1260
June 16, 2009
PVC-U pipes and fittings for drain, waste and vent application
This Standard specifies requirements for PVC-U pipes and fittings for sewer, drain, waste and vent applications above ground or below ground and is intended to be used where the pipeline is operating...
June 16, 2009
PVC-U pipes and fittings for drain, waste and vent application
A description is not available for this item.
June 16, 2009
PVC-U pipes and fittings for drain, waste and vent application
This Standard specifies requirements for PVC-U pipes and fittings for sewer, drain, waste and vent applications above ground or below ground and is intended to be used where the pipeline is operating...
August 1, 2002
PVC-U Pipes and Fittings for Drain, Waste and Vent Application
A description is not available for this item.
July 5, 1999
PVC Pipes and Fittings for Drain, Waste and Vent Applications
A description is not available for this item.
July 5, 1999
PVC Pipes and Fittings for Drain, Waste and Vent Applications
A description is not available for this item.
January 1, 1996
PVC Pipes and Fittings for Drain, Waste and Vent Applications
A description is not available for this item.

References

Advertisement