CENELEC - EN 60675
Household electric direct-acting room heaters Methods for measuring performance
| Organization: | CENELEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Domestic, commercial and industrial heating appliances): | 97.100 |
scope:
This standard applies to electric direct-acting room heaters. They may be portable, stationary, fixed, or built-in.
It does not apply to:
- thermal-storage room heaters (IEC 60531);
- heating appliances incorporated in the building structure;
- central heating systems;
- heaters connected to an air duct;
- wall-paper, carpets or drapes incorporating flexible heating elements.
This standard defines the main performance characteristics of direct-acting room heaters and specifies methods for measuring these characteristics, for the information of users.
This standard does not specify values for performance characteristics.
NOTE This standard does not deal with:
- safety requirements (IEC 60335‑2‑30);
- acoustical noise of fan heaters (IEC 60704‑2‑2).
Document History