CEN - EN ISO 16407-2

Electronic fee collection - Evaluation of equipment for conformity to ISO 17575-1 - Part 2: Abstract test suite

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 22
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

The ISO 16407 series provides a suite of tests in order to assess the Front End (FE) and Back End (BE) behaviour compliancy towards the requirements listed in ISO 17575-1. This document contains the definition of such tests in the form of test cases, reflecting the required individual steps listed in specific test purposes defined in ISO 16407-1. The test cases are written in Testing and Test Control Notation version 3 (TTCN v3).

Document History

EN ISO 16407-2
December 1, 2018
Electronic fee collection - Evaluation of equipment for conformity to ISO 17575-1 - Part 2: Abstract test suite
The ISO 16407 series provides a suite of tests in order to assess the Front End (FE) and Back End (BE) behaviour compliancy towards the requirements listed in ISO 17575-1. This document contains the...
March 1, 2012
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-1 - Part 2: Abstract test suite
This part of ISO/IEC 16407 specifies the Abstract Test Suite (ATS) to evaluate the conformity of Front End and Back End to ISO/TS 17575-1. The objective of this part of ISO/IEC 16407 is to provide a...

References

Advertisement