CEN ISO/TS 16407-2

Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-1 - Part 2: Abstract test suite

inactive
Organization: CEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 20
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/IEC 16407 specifies the Abstract Test Suite (ATS) to evaluate the conformity of Front End and Back End to ISO/TS 17575-1.

The objective of this part of ISO/IEC 16407 is to provide a basis for conformance tests for the Front End and the Back End in Electronic Fee Collection to enable interoperability between different equipment supplied by different manufacturers.

The present abstract test suite is directly derived from ISO/TS 17575-1.

Document History

December 1, 2018
Electronic fee collection - Evaluation of equipment for conformity to ISO 17575-1 - Part 2: Abstract test suite
The ISO 16407 series provides a suite of tests in order to assess the Front End (FE) and Back End (BE) behaviour compliancy towards the requirements listed in ISO 17575-1. This document contains the...
CEN ISO/TS 16407-2
March 1, 2012
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-1 - Part 2: Abstract test suite
This part of ISO/IEC 16407 specifies the Abstract Test Suite (ATS) to evaluate the conformity of Front End and Back End to ISO/TS 17575-1. The objective of this part of ISO/IEC 16407 is to provide a...

References

Advertisement