DIN EN ISO 19232-5
Non-destructive testing - Image quality of radiographs - Part 5: Determination of the image unsharpness and basic spatial resolution value using duplex wire-type image quality indicators (ISO 19232-5:2018)
| Organization: | DIN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This document specifies a method of determining the total image unsharpness and basic spatial resolution of radiographs and radioscopic images. The IQI with up to 13 wire pairs can be used effectively with tube voltages up to 600 kV. The IQI with more than 13 wire pairs can be used effectively at tube voltages lower than 225 kV. When using source voltages in the megavolt range, it is possible that the results are not be completely satisfactory.
Document History