DIN EN ISO 8993

Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method (ISO 8993:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 18
ICS Code (Surface treatment): 25.220.20
ICS Code (Corrosion of metals): 77.060
scope:

This document specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been subjected to corrosion tests.

This rating system is applicable to pitting corrosion resulting from

- accelerated tests,

- exposure to corrosive environments, and

- practical service tests.

This document takes into account only pitting corrosion resulting from penetration of the protective anodic oxidation coating.

NOTE ISO 8994[1] describes a similar rating system based on defined grids.

 

Document History

DIN EN ISO 8993
December 1, 2018
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method (ISO 8993:2018)
This document specifies a chart rating system based on standard charts that provides a means of defining levels of performance of anodic oxidation coatings on aluminium and its alloys that have been...
November 1, 2017
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method (ISO/DIS 8993:2017); German and English version prEN ISO 8993:2017
A description is not available for this item.
December 1, 2010
Anodizing of aluminium and its alloys - Rating system for the evaluation of pitting corrosion - Chart method (ISO 8993:2010)
A description is not available for this item.

References

Advertisement