DIN ISO 12164-4
Hollow taper interface with flange contact surface - Part 4: Dimensions of receivers for stationary tools (ISO 12164-4:2014)
| Organization: | DIN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 12164 specifies dimensions for receivers with taper and flange contact surfaces for hollow taper shanks in accordance with ISO 12164-3 to be applied to machine tools (e.g. turning machines, turning-mill machines). A range of sizes is specified.
This part of ISO 12164 specifies the receiver of type T. It is for automatic tool exchange and manual clamping, which is achieved via holes in both the receiver and the tool shank.
The torque is transmitted via the tail end of the shank through keys as well as friction.
Document History