DIN ISO 16962
Surface chemical analysis - Analysis of zinc- and/or aluminium-based metallic coatings by glow-discharge optical-emission spectrometry (ISO 16962:2017)
| Organization: | DIN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This document specifies a glow-discharge optical-emission spectrometric method for the determination of the thickness, mass per unit areaN1) and chemical composition of metallic surface coatings consisting of zinc- and/or aluminium-based materials. The alloying elements considered are nickel, iron, silicon, lead and antimony.
This method is applicable to zinc contents between 0,01 mass % and 100 mass %; aluminium contents between 0,01 mass % and 100 mass %; nickel contents between 0,01 mass % and 20 mass %; iron contents between 0,01 mass % and 20 mass %; silicon contents between 0,01 mass % and 15 mass %; magnesium contents between 0,01 mass% and 20 mass%; lead contents between 0,005 mass % and 2 mass %, antimony contents between 0,005 mass % and 2 mass %.
NOTE Due to environmental and health risks, lead and antimony are avoided nowadays, but this document is also applicable to older products including these elements.
Document History