CEI EN IEC 62613-2
Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-systems) Part 2: Dimensional compatibility and interchangeability requirements for accessories to be used by various types of ships
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part of IEC 62613 contains standard sheets for different configurations of (shore) socketoutlets, (shore) plugs, ship connectors and ship inlets, hereinafter referred to as accessories, up to 12 kV, 500 A, 50/60 Hz and with up to seven pilot/auxiliary contacts.
General requirements are given in IEC 62613-1.
Document History
CEI EN IEC 62613-2
October 1, 2018
Plugs, socket-outlets and ship couplers for high-voltage shore connection systems (HVSC-systems) Part 2: Dimensional compatibility and interchangeability requirements for accessories to be used by various types of ships
This part of IEC 62613 contains standard sheets for different configurations of (shore) socketoutlets, (shore) plugs, ship connectors and ship inlets, hereinafter referred to as accessories, up to 12...