IEC 62613-1
Plugs, socket-outlets and ship couplers for high-voltage shore connection (HVSC) systems – Part 1: General requirements
| Organization: | IEC |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part of IEC 62613 applies to accessories with
• three phases and earth with pilot contacts,
• one pole for neutral.
These accessories have rated currents not exceeding 500 A and rated operating voltages not exceeding 12 kV 50/60 Hz.
NOTE 1 In some countries, the term "ground" is used instead of "earth".
These accessories are primarily intended for use outdoors, in a seawater environment, for the shore supply of ships (ship-to-shore connection), in an ambient temperature within the range of −25 °C to +45 °C.
NOTE 2 In some countries, other ambient temperatures prevail and are considered.
These accessories are not intended for use in hazardous areas. In such locations where special conditions prevail, additional requirements can be necessary.
These accessories are intended to be connected to cables of copper or copper alloy only.
Socket-outlets or ship inlets incorporated in or fixed to electrical equipment are within the scope of this document.
Document History