BSI - BS EN ISO 21083-1
Test method to measure the efficiency of air filtration media against spherical nanomaterials Part 1: Size range from 20 nm to 500 nm
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 December 2018 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
Document History
BS EN ISO 21083-1
December 31, 2018
Test method to measure the efficiency of air filtration media against spherical nanomaterials Part 1: Size range from 20 nm to 500 nm
A description is not available for this item.