ISO 6150

Pneumatic fluid power - Cylindrical quick-action couplings for maximum working pressures of 1 MPa, 1,6 MPa, and 2,5 MPa (10 bar, 16 bar and 25 bar) - Plug connecting dimensions, specifications, application guidelines and testing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2018
Status: active
Page Count: 22
ICS Code (Piping and couplings): 23.100.40
scope:

This document specifies the dimensions and tolerances so as to ensure the interchangeability of pneumatic quick-action coupling plugs. It also provides specifications and application guidelines, and specifies the tests to be applied to the plugs together with sockets.

NOTE 1 The construction and dimensions of sockets are left to the manufacturer's option.

This document applies to cylindrical quick-action couplings for maximum working pressures of 1 MPa, 1,6 MPa and 2,5 MPa (10 bar, 16 bar and 25 bar) for use in pneumatic fluid power systems.

NOTE 2 Quick-action couplings with shut-off valves for equipment for welding, cutting and related processes are covered by ISO 7289.

This document applies only to the dimensional criteria of products manufactured in accordance with this document. It does not apply to their functional characteristics.

Document History

ISO 6150
December 1, 2018
Pneumatic fluid power - Cylindrical quick-action couplings for maximum working pressures of 1 MPa, 1,6 MPa, and 2,5 MPa (10 bar, 16 bar and 25 bar) - Plug connecting dimensions, specifications, application guidelines and testing
This document specifies the dimensions and tolerances so as to ensure the interchangeability of pneumatic quick-action coupling plugs. It also provides specifications and application guidelines, and...
January 1, 1988
Pneumatic Fluid Power - Cylindrical Quick-Action Couplings for Maximum Working Pressures of 10 Bar, 16 Bar and 25 Bar (1 MPa, 1,6 MPa and 2,5 MPa) - Plug Connecting Dimensions, Specifications, Application Guidelines and Testing
This International Standard lays down the dimensions and tolerances so as to ensure the interchangeability of pneumatic quick-action coupling plugs. It also lays down specifications and application...

References

Advertisement