ISO 6150

Pneumatic Fluid Power - Cylindrical Quick-Action Couplings for Maximum Working Pressures of 10 Bar, 16 Bar and 25 Bar (1 MPa, 1,6 MPa and 2,5 MPa) - Plug Connecting Dimensions, Specifications, Application Guidelines and Testing

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: inactive
Page Count: 16
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard lays down the dimensions and tolerances so as to ensure the interchangeability of pneumatic quick-action coupling plugs. It also lays down specifications and application guidelines, and specifies the tests to be applied to the plugs together with sockets.

NOTE - The construction and dimensions of sockets are left to the manufacturer's option.

This International Standard applies to cylindrical quick-action couplings for maximum working pressures of 10 bar1), 16 bar and 25 bar (1 MPa, I,6 MPa and 2,5 MPa) for use in pneumatic fluid power systems.

NOTE - Quick-action couplings with shut-off valves for equipment for welding, cutting and related processes are covered by IS0 7289, Quick-action couplings with shut-off valve for welding, cutting and allied processes.2)

This International Standard applies only to the dimensional criteria of products manufactured in accordance with this International Standard. It does not apply to their functional characteristics.

Document History

December 1, 2018
Pneumatic fluid power - Cylindrical quick-action couplings for maximum working pressures of 1 MPa, 1,6 MPa, and 2,5 MPa (10 bar, 16 bar and 25 bar) - Plug connecting dimensions, specifications, application guidelines and testing
This document specifies the dimensions and tolerances so as to ensure the interchangeability of pneumatic quick-action coupling plugs. It also provides specifications and application guidelines, and...
ISO 6150
January 1, 1988
Pneumatic Fluid Power - Cylindrical Quick-Action Couplings for Maximum Working Pressures of 10 Bar, 16 Bar and 25 Bar (1 MPa, 1,6 MPa and 2,5 MPa) - Plug Connecting Dimensions, Specifications, Application Guidelines and Testing
This International Standard lays down the dimensions and tolerances so as to ensure the interchangeability of pneumatic quick-action coupling plugs. It also lays down specifications and application...

References

Advertisement