ISO 3888-1

Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double Lane-Change

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2018
Status: active
Page Count: 14
ICS Code (Passenger cars. Caravans and light trailers): 43.100
ICS Code (Diagnostic, maintenance and test equipment): 43.180
scope:

This document specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double lane-change which is one part of the vehicle dynamics and road-holding ability of passenger cars. It is applicable to passenger cars as defined in ISO 3833. It is also applicable to light commercial vehicles up to a gross vehicle mass of 3,5 t.

Document History

ISO 3888-1
December 1, 2018
Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double Lane-Change
This document specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double lane-change which is one part of the vehicle dynamics and road-holding...
October 1, 1999
Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double Lane-Change
This part of ISO 3888 specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double lane-change which is one part of the vehicle dynamics and...

References

Advertisement