ISO 3888-1
Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double Lane-Change
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Passenger cars. Caravans and light trailers): | 43.100 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
scope:
This part of ISO 3888 specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double lane-change which is one part of the vehicle dynamics and road-holding ability of passenger cars. It is applicable to passenger cars as defined in ISO 3833. It is also applicable to light commercial vehicles up to a gross vehicle mass of 3,5 t.
Document History
December 1, 2018
Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double Lane-Change
This document specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double lane-change which is one part of the vehicle dynamics and road-holding...
ISO 3888-1
October 1, 1999
Passenger Cars - Test Track for a Severe Lane-Change Manoeuvre - Part 1: Double Lane-Change
This part of ISO 3888 specifies the dimensions of the test track for a closed-loop test method to subjectively determine a double lane-change which is one part of the vehicle dynamics and...