DS/EN 13203-5
Gas-fired domestic appliances producing hot water – Part 5: Assessment of energy consumption of gas-fired appliances combined with electrical heat pump
| Organization: | DS |
| Publication Date: | 17 December 2018 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage gas-fired combined with electrical heat pump. It applies to a package marketed as single unit or fully specified by the manufacturer that have: - a heat input not exceeding 400 kW; and - a hot water storage tank capacity (if any) not exceeding 2000 l. EN 13203-1 sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user. The present document sets out a method for assessing the energy performance of gas fired appliances combined with heat pump with electrically driven compressor according to EN 16147. It defines a number of daily load profiles for each domestic hot water use, kitchen, shower, bath and a combination of these, together with corresponding test procedures, enabling the energy performances of different gas-fired appliances to be compared and matched to the needs of the user. Where other technologies are combined with a gas-fired boiler or a water heater to produce domestic hot water, specific parts of EN 13203 apply. The present document does not apply for gas boilers with recovery systems using combustion products as heat source for the electrical heat pump. When the electrical heat pump does not work for domestic hot water production in the summer period, the present standard is not applicable for energy performances assessing, EN 13203-2 should be used.
Document History