DSF/prEN 13203-5
Gas-fired domestic appliance producing hot water - Part 5: Assessment of energy consumption of gas fired appliances combined with electrical heat pump
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This European Standard is applicable to gas-fired appliances producing domestic hot water. It applies to both instantaneous and storage gas-fired appliances combined with electrical heat pump. It applies to a package marketed as single unit or fully specified by a manufacturer that have: ? a gas heat input not exceeding 70 kW; ? a hot water storage capacity not exceeding 500 litres. This European Standard EN 13203 is formed in several parts which cover aspects of domestic hot water production. Standard EN 13203-1 sets out in qualitative and quantitative terms the performance in delivery of domestic hot water for a selected variety of uses. It also gives a system for presenting the information to the user. This first part complements EN 26, EN 89 and EN 625. This Part 5 sets out a method for assessing the energy performance of gas fired appliances combined with heat pump with electrically driven compressor according to EN 16417. This European standard does not apply for gas boilers with recovery systems using combustion products as heat source for the electrical heat pump. When the electrical heat pump does not work for domestic hot water production in the summer period, the present standard is not applicable for energy performances assessing, EN 13203-2 must be used for energy performances assessing.
Document History