DS/EN ISO 21012

Cryogenic vessels – Hoses (ISO 21012:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 December 2018
Status: active
Page Count: 26
ICS Code (Cryogenic vessels): 23.020.40
ICS Code (Hoses): 83.140.40
scope:

ISO 21012:2018 specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from −270 °C to +65 °C; - nominal size (DN): from 10 to 100. End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards. ISO 21012:2018 is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.

Document History

DS/EN ISO 21012
December 17, 2018
Cryogenic vessels – Hoses (ISO 21012:2018)
ISO 21012:2018 specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the...
Cryogenic vessels – Hoses (ISO/DIS 21012:2021)
This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the...
Advertisement