DSF/PREN ISO 21012
Cryogenic vessels – Hoses (ISO/DIS 21012:2021)
| Organization: | DS |
| Status: | pending |
| Page Count: | 27 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions: - working temperature: from −270 °C to +65 °C; - nominal size (DN): from 10 to 100. End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards. It is intended that the hose be designed and tested to satisfy a rated pressure. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.
Document History