DSF/EN 1992-1-2/FPRA1

Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 25
ICS Code (91.070.20): 91.070.20
ICS Code (Concrete structures): 91.080.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
scope:

EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and identifies differences from the design of structures at normal temperatures.

Document History

December 2, 2023
Eurocode 2 – Design of concrete structures – Part 1-2: Structural fire design
1.1 Scope of prEN 1992 1 2 (1) This document deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with prEN 1992 1 1...
May 21, 2019
Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
November 22, 2013
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
December 15, 2011
National Annex to Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
December 15, 2011
National Annex to Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 10, 2008
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-1-2. It provides additions to and...
November 14, 2007
National Annex to Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
January 12, 2006
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
DSF/EN 1992-1-2/FPRA1
Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
1.1 Scope of prEN 1992 1 2 (1) This document deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with prEN 1992 1 1...
Advertisement