DS/EN 1992-1-2

Eurocode 2 – Design of concrete structures – Part 1-2: Structural fire design

active, Most Current
Organization: DS
Publication Date: 2 December 2023
Status: active
Page Count: 90
ICS Code (Concrete structures): 91.080.40
ICS Code (Technical aspects): 91.010.30
scope:

1.1 Scope of prEN 1992 1 2 (1) This document deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with prEN 1992 1 1 and EN 1991 1 2. This document identifies differences from, or supplements to, normal temperature design. (2) This document applies to concrete structures required to fulfil a loadbearing function, separating function or both. (3) This document gives principles and application rules for the design of structures for specified requirements in respect of the aforementioned functions and the levels of performance. (4) This document applies to structures, or parts of structures, that are within the scope of prEN 1992 1 1 and are designed accordingly. (5) The methods given in this document are applicable to normal weight concrete up to strength class C100/115 and lightweight concrete up to strength class LC50/60. 1.2 Assumptions (1) In addition to the general assumptions of prEN 1990 the following assumptions apply: - the choice of the relevant design fire scenario is made by appropriate qualified and experienced personnel or is given by the relevant national regulation; - any fire protection measure taken into account in the design will be adequately maintained.

Document History

DS/EN 1992-1-2
December 2, 2023
Eurocode 2 – Design of concrete structures – Part 1-2: Structural fire design
1.1 Scope of prEN 1992 1 2 (1) This document deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with prEN 1992 1 1...
May 21, 2019
Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
November 22, 2013
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
December 15, 2011
National Annex to Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
December 15, 2011
National Annex to Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 10, 2008
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-1-2. It provides additions to and...
November 14, 2007
National Annex to Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
November 14, 2007
National Annex to Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
This National Annex lays down the conditions for the implementation of the Eurocode.
January 12, 2006
Eurocode 2: Design of concrete structures - Part 1-2: General rules - Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
EN 1992-1-2 deals with the design of concrete structures for the accidental situation of fire exposure and shall be used in conjunction with EN 1992-1-1 and EN 1991-2-2. It provides additions to and...
Eurocode 2: Design of concrete structures – Part 1-2: General rules – Structural fire design
1.1 Scope of prEN 1992 1 2 (1) This document deals with the design of concrete structures for the accidental situation of fire exposure and is intended to be used in conjunction with prEN 1992 1 1...
Advertisement