DSF/FPREN 13126-16
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 16: Hardware for Lift and Slide windows
| Organization: | DS |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Building accessories): | 91.190 |
scope:
This of EN 13126 specifies requirements and test methods for durability, strength, security and function of hardware for Lift and Slide windows and door height windows in accordance with common application as shown in informative Annex C, regardless of whether the hardware enables an additional tilt position. NOTE 1 - This document is also applicable to hardware systems, whereby the sash itself is not lifted but a gasket mechanism is moved. NOTE 2 - This document is also applicable to hardware systems, whereby the sash itself is not lifted but the sash is being moved parallel to the plane of the frame.
Document History