DS/EN 13126-16/AC

Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 16: Hardware for Lift and Slide windows

active, Most Current
Organization: DS
Publication Date: 22 June 2022
Status: active
Page Count: 4
ICS Code (Building accessories): 91.190
scope:

This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of hardware for Lift and Slide windows and door height windows in accordance with common application as shown in informative Annex C, regardless of whether the hardware enables an additional tilt position. NOTE 1 - This document is also applicable to hardware systems, whereby the sash itself is not lifted but a gasket mechanism is moved. NOTE 2 - This document is also applicable to hardware systems, whereby the sash itself is not lifted but the sash is being moved parallel to the plane of the frame.

Document History

DS/EN 13126-16/AC
June 22, 2022
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 16: Hardware for Lift and Slide windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of hardware for Lift and Slide windows and door height windows in accordance with common...
April 23, 2019
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 16: Hardware for Lift and Slide windows
This part of EN 13126 specifies requirements and test methods for durability, strength, security and function of hardware for Lift and Slide windows and door height windows in accordance with common...
March 4, 2008
Building hardware – Requirements and test methods for windows and doors height windows – Part 16: Hardware for Lift&Slide windows and doors
This part of EN 13126 provides requirements and test methods for durability, strength, security and function of hardware for Lift&Slide windows and door height windows, regardless of whether the...
July 1, 2007
Building hardware - Hardware for windows and balcony doors - Requirements and test methods - Part 16: Hardware for Lift; Slide windows and doors
A description is not available for this item.
Building hardware – Hardware for windows and door height windows – Requirements and test methods – Part 16: Hardware for Lift and Slide windows
This of EN 13126 specifies requirements and test methods for durability, strength, security and function of hardware for Lift and Slide windows and door height windows in accordance with common...
Advertisement