DS/EN 14733 + A1

Bitumen and bituminous binders - Bituminous emulsions, fluxed and cut-back bitumen factory production control

inactive, Most Current
Organization: DS
Publication Date: 12 January 2011
Status: inactive
Page Count: 22
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
scope:

This European Standard specifies Factory Production Control (FPC) requirements for use by the manufacturers of bituminous emulsions, cut-back and fluxed binders. This European Standard is applicable to the control of bituminous binders where the constituents and composition are known, having been derived from a prescriptive specification or from the Initial Type Test (ITT) procedure for demonstration of performance related properties described in the appropriate product standard or from a European Technical Approval. NOTE 1 Factory Production Control is a requirement of all harmonised elements of harmonised European Standards and European Technical Approvals for bituminous binders if the CE mark of conformity is to be affixed. The system can also be applied to non-harmonised elements and to situations where CE marking is not mandatory. NOTE 2 Regulated properties of the products are involved in this document.

Document History

DS/EN 14733 + A1
January 12, 2011
Bitumen and bituminous binders - Bituminous emulsions, fluxed and cut-back bitumen factory production control
This European Standard specifies Factory Production Control (FPC) requirements for use by the manufacturers of bituminous emulsions, cut-back and fluxed binders. This European Standard is applicable...
October 3, 2005
Bitumen and bituminous binders - Bituminous emulsions, fluxed and cut-back bitumen factory production control
This European Standard specifies Factory Production Control (FPC) requirements for use by the maufacturers of bituminous emulsions, cut-.back and fluxed binders. This European Standard is applicable...
Bitumen and bituminous binders - Bituminous emulsions, fluxed and cut-back bitumen factory production control
This EN specifies a method for determining the tensile properties of a bituminous binder, in particular those of polymer-modified bitumens by means of a force ductility test.

References

Advertisement