DS/EN 13808

Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 May 2013
Status: active
Page Count: 38
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads, airfields and other paved areas. This European Standard applies to emulsions of bitumen, or of fluxed bitumen, or of cut back bitumen and to emulsions of polymer modified bitumen, or of polymer modified fluxed bitumen, or of polymer modified cut-back bitumen, which also includes latex modified bituminous emulsions. Within Europe several types of cationic bituminous emulsions are used. Depending on traditional practices, different binder contents may be used for the same purpose. When designing a specification for a particular application, care should be taken to make class selections which are compatible and realistic. NOTE For the purposes of this European Standard, the term "% (m/m)" is used to represent the mass fraction.

Document History

DS/EN 13808
May 21, 2013
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
This European Standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
August 19, 2005
Bitumen and bituminous binders - Framework for specifying cationic bitumen emulsions
This document specifies the requirements for performance characteristics of cationic bituminous emulsion classes, which are suitable for use in the construction, and maintenance of roads, airfields...
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
This European standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...
Bitumen and bituminous binders - Framework for specifying cationic bituminous emulsions
This European Standard specifies the requirements for performance characteristics of cationic bituminous emulsion classes which are suitable for use in the construction and maintenance of roads,...

References

Advertisement